ElectroSwitch Corp. Rotary Switches E3G0402N-1

Description
Rotary Switches 2 POS/4 P/1 SECT
Datasheet
Description
Rotary Switches 2 POS/4 P/1 SECT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
E3G0402N-1
Rotary Switches E3G0402N-1
Rotary Switches 2 POS/4 P/1 SECT

Rotary Switches 2 POS/4 P/1 SECT

Buy Now Datasheet
Rotary Switch, 2, 30°, 500Ma, 115V; No. Of Switch Positions Electroswitch - 06M4701 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2, 30°, 500Ma, 115V; No. Of Switch Positions Electroswitch
06M4701
Rotary Switch, 2, 30°, 500Ma, 115V; No. Of Switch Positions Electroswitch 06M4701
ROTARY SWITCH, 2, 30°, 500MA, 115V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2, 30°, 500MA, 115V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number E3G0402N-1 06M4701
Product Name Rotary Switches Rotary Switch, 2, 30°, 500Ma, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE6-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 6
View Details
22mm Extended Selector Switch Operators - 2AS2E-1 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details