ElectroSwitch Corp. Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 4 POLES, 2-23 POS, 4 SECTIONS D9G0423N

Description
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D9 Series 25000 cycles (Min.) mechanical life The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design. Standard features include solder lug terminals, adjustable stops and glass epoxy insulation.
Datasheet
Description
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D9 Series 25000 cycles (Min.) mechanical life The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design. Standard features include solder lug terminals, adjustable stops and glass epoxy insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 4 POLES, 2-23 POS, 4 SECTIONS - 70152339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 4 POLES, 2-23 POS, 4 SECTIONS
70152339
Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 4 POLES, 2-23 POS, 4 SECTIONS 70152339
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D9 Series 25000 cycles (Min.) mechanical life The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design. Standard features include solder lug terminals, adjustable stops and glass epoxy insulation.

Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • D9 Series
  • 25000 cycles (Min.) mechanical life
    The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design. Standard features include solder lug terminals, adjustable stops and glass epoxy insulation.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D9G0423N
Rotary Switches D9G0423N
Rotary Switches 2-23 POS/4 P/4 DECK

Rotary Switches 2-23 POS/4 P/4 DECK

Buy Now Datasheet
Switch, Rotary, 4P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4696 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4696
Switch, Rotary, 4P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4696
SWITCH, ROTARY, 4P23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:4 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:4 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 70152339 D9G0423N 06M4696
Product Name Switch, Miniature INDEX ASSEMBLY, NON-SHORTING, 4 POLES, 2-23 POS, 4 SECTIONS Rotary Switches Switch, Rotary, 4P23T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 1.5 amps 0.2 amps
AC Voltage Rating 115 volts 115 volts
DC Voltage Rating 28 volts
Mechanical Life 25000 cycles
Number of Poles 4 poles 4 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881160 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details