ElectroSwitch Corp. Switch, Rotary, 3P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch D8G0317N

Description
SWITCH, ROTARY, 3P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 3P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 3P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4691 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4691
Switch, Rotary, 3P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4691
SWITCH, ROTARY, 3P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:3 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D8G0317N
Rotary Switches D8G0317N
Rotary Switches ROTARY SWITCH 3 POLE 2.25A

Rotary Switches ROTARY SWITCH 3 POLE 2.25A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 06M4691 D8G0317N
Product Name Switch, Rotary, 3P17T, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EWSE - Step switch - EWSE3K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12AFW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers