ElectroSwitch Corp. Rotary Switches Electroswitch D8G0217S

Description
ROTARY SWITCHES
Datasheet
Description
ROTARY SWITCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches Electroswitch - 57F924 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switches Electroswitch
57F924
Rotary Switches Electroswitch 57F924
ROTARY SWITCHES

ROTARY SWITCHES

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D8G0217S
Rotary Switches D8G0217S
Rotary Switches 2.25A 28VDC 20deg 2P Solder Lug

Rotary Switches 2.25A 28VDC 20deg 2P Solder Lug

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 57F924 D8G0217S
Product Name Rotary Switches Electroswitch Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details