The Switch, Rotary, 4P5T, 2.25A, 115V is part of the D7 Series by Electroswitch. It features a 5-position, 4-pole configuration with a 30° angle of throw. The switch is rated for a maximum contact current of 1A at 115VAC and can handle up to 2.25A at 28VDC. It has a dielectric strength of 1,500VAC and an insulation resistance exceeding 750,000 megohms for glass epoxy and 1,000,000 megohms for ceramic insulation. The switch is designed with a dual-ball, hill and valley indexing mechanism, ensuring smooth operation and a minimum index life of 25,000 cycles. It includes solder lug terminals and is constructed from non-corrosive materials, making it suitable for various electronic applications.
Rotary Switches 2-5 POS/4 P/2 DECK
SWITCH, ROTARY, 4P5T, 2.25A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | D7C0405N | 06M4688 | 70152456 |
| Product Name | Rotary Switches | Switch, Rotary, 4P5T, 2.25A, 115V; No. Of Switch Positions Electroswitch | Switch, Rotary, 4 POLES, 2-5 PositionS,2 SECTIONS |
| Current Rating | 1.0 amps | 2.2 amps | |
| AC Voltage Rating | 115 volts | 115 volts | |
| Angle of Throw | 30 degrees | ||
| Number of Poles | 4 poles | 4 poles | |
| Positions per Pole | 5 Position |