ElectroSwitch Corp. Switch, Rotary, 3P11T, 2.25A, 115V; No. Of Switch Positions Electroswitch D7C0311N

Description
SWITCH, ROTARY, 3P11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 3P11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 3P11T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 22F420 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P11T, 2.25A, 115V; No. Of Switch Positions Electroswitch
22F420
Switch, Rotary, 3P11T, 2.25A, 115V; No. Of Switch Positions Electroswitch 22F420
SWITCH, ROTARY, 3P11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D7C0311N
Rotary Switches D7C0311N
Rotary Switches ROTARY SWITCH 3 POLE 2.25A

Rotary Switches ROTARY SWITCH 3 POLE 2.25A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 22F420 D7C0311N
Product Name Switch, Rotary, 3P11T, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 2 stages, series-parallel, PCB mounting - SWA2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details