ElectroSwitch Corp. Switch, Rotary, 3P3T, 2.25A, 115V; No. Of Switch Positions Electroswitch D7C0303N

Description
SWITCH, ROTARY, 3P3T, 2.25A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 3P3T, 2.25A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 3P3T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 22F414 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P3T, 2.25A, 115V; No. Of Switch Positions Electroswitch
22F414
Switch, Rotary, 3P3T, 2.25A, 115V; No. Of Switch Positions Electroswitch 22F414
SWITCH, ROTARY, 3P3T, 2.25A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P3T, 2.25A, 115V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D7C0303N
Rotary Switches D7C0303N
Rotary Switches 3P 3POS 30DEG ADJ NON-SHRT SLDR LUG

Rotary Switches 3P 3POS 30DEG ADJ NON-SHRT SLDR LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 22F414 D7C0303N
Product Name Switch, Rotary, 3P3T, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
 - 194L-C32-4502 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details