ElectroSwitch Corp. Switch, Rotary, 2 POLES, 2-11 PositionS, 2 SECTIONS D7C0211N

Description
Switch, Solder Lug Termination Number of poles 2 Glass epoxy insulation material Standard designs utilize glass epoxy or ceramic insulations, solder lug terminals, and 30° adjustable stop indexing.
Datasheet
Description
Switch, Solder Lug Termination Number of poles 2 Glass epoxy insulation material Standard designs utilize glass epoxy or ceramic insulations, solder lug terminals, and 30° adjustable stop indexing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 2 POLES, 2-11 PositionS, 2 SECTIONS - 70152353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 2 POLES, 2-11 PositionS, 2 SECTIONS
70152353
Switch, Rotary, 2 POLES, 2-11 PositionS, 2 SECTIONS 70152353
Switch, Solder Lug Termination Number of poles 2 Glass epoxy insulation material Standard designs utilize glass epoxy or ceramic insulations, solder lug terminals, and 30° adjustable stop indexing.

Switch, Solder Lug Termination

  • Number of poles 2
  • Glass epoxy insulation material
    Standard designs utilize glass epoxy or ceramic insulations, solder lug terminals, and 30° adjustable stop indexing.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D7C0211N
Rotary Switches D7C0211N
Rotary Switches 2-11 POS/1 P/2 DECK

Rotary Switches 2-11 POS/1 P/2 DECK

Buy Now Datasheet
Switch, Rotary, Dp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4687 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4687
Switch, Rotary, Dp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4687
SWITCH, ROTARY, DP11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 70152353 D7C0211N 06M4687
Product Name Switch, Rotary, 2 POLES, 2-11 PositionS, 2 SECTIONS Rotary Switches Switch, Rotary, Dp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch
Current Rating 2.2 amps 1.0 amps
AC Voltage Rating 115 volts 115 volts
DC Voltage Rating 28 volts
Number of Poles 2 poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details