ElectroSwitch Corp. Rotary Switches D7C0111N

Description
Rotary Switches 2-11/1 P/1 DECK
Datasheet
Description
Rotary Switches 2-11/1 P/1 DECK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D7C0111N
Rotary Switches D7C0111N
Rotary Switches 2-11/1 P/1 DECK

Rotary Switches 2-11/1 P/1 DECK

Buy Now Datasheet
Switch, Rotary, Sp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4684 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4684
Switch, Rotary, Sp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4684
SWITCH, ROTARY, SP11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP11T, 2.25A, 115V; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, 1 POLE, 2-11 PositionS,1 SECTION, 2.25 A @ 28 VDC - 70152352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 1 POLE, 2-11 PositionS,1 SECTION, 2.25 A @ 28 VDC
70152352
Switch, Rotary, 1 POLE, 2-11 PositionS,1 SECTION, 2.25 A @ 28 VDC 70152352
Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches The D7 Series, constructed with a dual-ball, hill and valley index, has increased the physical size of the switch conductors allowing for additional current carrying capabilities.

Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The D7 Series, constructed with a dual-ball, hill and valley index, has increased the physical size of the switch conductors allowing for additional current carrying capabilities.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number D7C0111N 06M4684 70152352
Product Name Rotary Switches Switch, Rotary, Sp11T, 2.25A, 115V; No. Of Switch Positions Electroswitch Switch, Rotary, 1 POLE, 2-11 PositionS,1 SECTION, 2.25 A @ 28 VDC
Current Rating 1.0 amps 2.2 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 30 degrees
Number of Poles 1 poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details