ElectroSwitch Corp. Rotary Tap Switch, 3Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch D5G0303N-R

Description
ROTARY TAP SWITCH, 3PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:1RoHS Compliant: Yes
Datasheet
Description
ROTARY TAP SWITCH, 3PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Tap Switch, 3Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch - 81F257 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch, 3Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch
81F257
Rotary Tap Switch, 3Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch 81F257
ROTARY TAP SWITCH, 3PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:1RoHS Compliant: Yes

ROTARY TAP SWITCH, 3PST, 1.5A, 28V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; No. of Decks:1RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D5G0303N-R
Rotary Switches D5G0303N-R
Rotary Switches 3P 3POS 30DEG FIXED STOP, NON-SHRT PCB

Rotary Switches 3P 3POS 30DEG FIXED STOP, NON-SHRT PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 81F257 D5G0303N-R
Product Name Rotary Tap Switch, 3Pst, 1.5A, 28V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-225-120-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE2-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switch Operator, Illum'd Green, 2-Pos., Maintained, 22mm, 110 VAC - 70156728 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers