ElectroSwitch Corp. Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch D5G0205N-R

Description
SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4682 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4682
Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4682
SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D5G0205N-R
Rotary Switches D5G0205N-R
Rotary Switches ROTARY SWITCH 2 POLE 1.5A

Rotary Switches ROTARY SWITCH 2 POLE 1.5A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 06M4682 D5G0205N-R
Product Name Switch, Rotary, Dp5T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21DB -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02KC16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details