ElectroSwitch Corp. Switch, Rotary, Sp10T, 1.5A, 115V; No. Of Switch Positions Electroswitch D5G0110N-R

Description
SWITCH, ROTARY, SP10T, 1.5A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP10T, 1.5A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp10T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4680 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4680
Switch, Rotary, Sp10T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4680
SWITCH, ROTARY, SP10T, 1.5A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 1.5A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D5G0110N-R
Rotary Switches D5G0110N-R
Rotary Switches 1P 10POS 30DEG FIXED STOP, NON-SHRT PCB

Rotary Switches 1P 10POS 30DEG FIXED STOP, NON-SHRT PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 06M4680 D5G0110N-R
Product Name Switch, Rotary, Sp10T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE2-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Key Switch Heads - 2052381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details