ElectroSwitch Corp. Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch D5G0106N-R

Description
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115VAC; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115VAC; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 81F245 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
81F245
Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 81F245
SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115VAC; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115VAC; Product Range:D5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D5G0106N-R
Rotary Switches D5G0106N-R
Rotary Switches 1P 6POS 30DEG FIXED STOP, NON-SHRT PCB

Rotary Switches 1P 6POS 30DEG FIXED STOP, NON-SHRT PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 81F245 D5G0106N-R
Product Name Switch, Rotary, Sp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383926 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details