ElectroSwitch Corp. Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4G1202N

Description
SWITCH, ROTARY, 12P2T, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:12 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 12P2T, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:12 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 01C8504 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions Electroswitch
01C8504
Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions Electroswitch 01C8504
SWITCH, ROTARY, 12P2T, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:12 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 12P2T, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:12 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 01C8504
Product Name Switch, Rotary, 12P2T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

20A 194L Load Switch - 194L-E20-3503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details