ElectroSwitch Corp. Switch, Rotary, D4 Series, 10 Pole, 5 Positions, Non-Shorting D4G1005N

Description
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
Datasheet
Description
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, D4 Series, 10 Pole, 5 Positions, Non-Shorting - 70152359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4 Series, 10 Pole, 5 Positions, Non-Shorting
70152359
Switch, Rotary, D4 Series, 10 Pole, 5 Positions, Non-Shorting 70152359
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

Supplier's Site
Switch, Rotary, 10P5T, 1.5A, 125V; No. Of Switch Positions Electroswitch - 06M4679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 10P5T, 1.5A, 125V; No. Of Switch Positions Electroswitch
06M4679
Switch, Rotary, 10P5T, 1.5A, 125V; No. Of Switch Positions Electroswitch 06M4679
SWITCH, ROTARY, 10P5T, 1.5A, 125V; No. of Switch Positions:5 Position; No. of Poles:10 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 10P5T, 1.5A, 125V; No. of Switch Positions:5 Position; No. of Poles:10 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 70152359 06M4679
Product Name Switch, Rotary, D4 Series, 10 Pole, 5 Positions, Non-Shorting Switch, Rotary, 10P5T, 1.5A, 125V; No. Of Switch Positions Electroswitch
Current Rating 1.5 amps 0.5 amps
AC Voltage Rating 115 volts 125 volts
DC Voltage Rating 28 volts
Mechanical Life 25000 cycles
Number of Poles 10 poles 10 poles
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details