ElectroSwitch Corp. Switch, Rotary, 9P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4G0903N

Description
SWITCH, ROTARY, 9P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:9 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 9P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:9 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 9P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 99B2488 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 9P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
99B2488
Switch, Rotary, 9P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 99B2488
SWITCH, ROTARY, 9P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:9 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 9P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:9 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0903N
Rotary Switches D4G0903N
Rotary Switches ROTARY SWITCH 9 POLE 1.5A

Rotary Switches ROTARY SWITCH 9 POLE 1.5A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 99B2488 D4G0903N
Product Name Switch, Rotary, 9P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switch Heads - 1881161 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details