ElectroSwitch Corp. Switch, Rotary, 8P5T, 1.5A, 115V; No. Of Poles Electroswitch D4G0805N

Description
SWITCH, ROTARY, 8P5T, 1.5A, 115V; No. of Poles:8; No. of Switch Positions:5; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Current DC Max:1.5A; Contact Voltage AC Max:115V; Contact Voltage DC Max:28V; Circuitry:8PST RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 8P5T, 1.5A, 115V; No. of Poles:8; No. of Switch Positions:5; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Current DC Max:1.5A; Contact Voltage AC Max:115V; Contact Voltage DC Max:28V; Circuitry:8PST RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 8P5T, 1.5A, 115V; No. Of Poles Electroswitch - 06M4677 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 8P5T, 1.5A, 115V; No. Of Poles Electroswitch
06M4677
Switch, Rotary, 8P5T, 1.5A, 115V; No. Of Poles Electroswitch 06M4677
SWITCH, ROTARY, 8P5T, 1.5A, 115V; No. of Poles:8; No. of Switch Positions:5; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Current DC Max:1.5A; Contact Voltage AC Max:115V; Contact Voltage DC Max:28V; Circuitry:8PST RoHS Compliant: Yes

SWITCH, ROTARY, 8P5T, 1.5A, 115V; No. of Poles:8; No. of Switch Positions:5; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Current DC Max:1.5A; Contact Voltage AC Max:115V; Contact Voltage DC Max:28V; Circuitry:8PST RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 06M4677
Product Name Switch, Rotary, 8P5T, 1.5A, 115V; No. Of Poles Electroswitch
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details