ElectroSwitch Corp. Rotary Switches D4G0611N

Description
Rotary Switches ROTARY SWITCH 6 POLE 1.5A
Datasheet
Description
Rotary Switches ROTARY SWITCH 6 POLE 1.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D4G0611N
Rotary Switches D4G0611N
Rotary Switches ROTARY SWITCH 6 POLE 1.5A

Rotary Switches ROTARY SWITCH 6 POLE 1.5A

Buy Now Datasheet
Switch, Rotary, 6P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4675 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4675
Switch, Rotary, 6P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4675
SWITCH, ROTARY, 6P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D4G0611N 06M4675
Product Name Rotary Switches Switch, Rotary, 6P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-1782 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details