ElectroSwitch Corp. Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4G0405S

Description
SWITCH, ROTARY, 4P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4669 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4669
Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4669
SWITCH, ROTARY, 4P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, D4G Series, 4 Poles, 2-5 Positions, 2 Sections - 70152224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4G Series, 4 Poles, 2-5 Positions, 2 Sections
70152224
Switch, Rotary, D4G Series, 4 Poles, 2-5 Positions, 2 Sections 70152224
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D4G0405S
Rotary Switches D4G0405S
Rotary Switches 02-05 POS/4 P/2 DECK SHORTING

Rotary Switches 02-05 POS/4 P/2 DECK SHORTING

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 06M4669 70152224 D4G0405S
Product Name Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch Switch, Rotary, D4G Series, 4 Poles, 2-5 Positions, 2 Sections Rotary Switches
Current Rating 0.5 amps 1.5 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 30 degrees
Number of Poles 4 poles 4 poles
Positions per Pole 5 Position
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details