ElectroSwitch Corp. Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4G0211S

Description
SWITCH, ROTARY, DP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4663 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4663
Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4663
SWITCH, ROTARY, DP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4G0211S
Rotary Switches D4G0211S
Rotary Switches 02-11 POS/2 P2 DECK SHORTING

Rotary Switches 02-11 POS/2 P2 DECK SHORTING

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 06M4663 D4G0211S
Product Name Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWT21.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
22mm Selector Switch Operators - 2AS2-1 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
4 suppliers
Key Switch Heads - 2052379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details