ElectroSwitch Corp. Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions Electroswitch D4G0102S

Description
SWITCH, ROTARY, SPDT, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SPDT, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions Electroswitch - 65H4235 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions Electroswitch
65H4235
Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions Electroswitch 65H4235
SWITCH, ROTARY, SPDT, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SPDT, 1.5A, 115V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65H4235
Product Name Switch, Rotary, Spdt, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector Switch Heads - 2657650 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details