ElectroSwitch Corp. Rotary Switches D4C0612N

Description
Rotary Switches 02-12POS/6P/6SECTION
Datasheet
Description
Rotary Switches 02-12POS/6P/6SECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D4C0612N
Rotary Switches D4C0612N
Rotary Switches 02-12POS/6P/6SECTION

Rotary Switches 02-12POS/6P/6SECTION

Buy Now Datasheet
Switch, Rotary, 6P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4653 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4653
Switch, Rotary, 6P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4653
SWITCH, ROTARY, 6P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D4C0612N 06M4653
Product Name Rotary Switches Switch, Rotary, 6P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3901-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details