ElectroSwitch Corp. Rotary Switches D4C0503N

Description
Rotary Switches ROTARY SWITCH 5 POLE 1.5A
Datasheet
Description
Rotary Switches ROTARY SWITCH 5 POLE 1.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D4C0503N
Rotary Switches D4C0503N
Rotary Switches ROTARY SWITCH 5 POLE 1.5A

Rotary Switches ROTARY SWITCH 5 POLE 1.5A

Buy Now Datasheet
Switch, Rotary, 5P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4649 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 5P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4649
Switch, Rotary, 5P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4649
SWITCH, ROTARY, 5P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 5P3T, 1.5A, 115V; No. of Switch Positions:3 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D4C0503N 06M4649
Product Name Rotary Switches Switch, Rotary, 5P3T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052376 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Specs
Actuator Type Keylock
View Details
N program - NWSE - Step switch - NWSE5K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details