The Switch, Rotary, 4P12T, 1.5A, 115V, part number 06M4648, is part of the D4 Series by Electroswitch. It features 12 positions and is designed for a maximum current of 1.5 amps at 28 VDC and 0.5 amps at 115 VAC. The switch has a dielectric strength of 1,500 VAC and an insulation resistance exceeding 750,000 megohms for glass epoxy, 1,000,000 megohms for ceramic, and 900,000 megohms for diallyl phthalate. The mechanical construction includes non-corrosive materials, with brass clips and rotors that are silver plated. The switch utilizes a ball and spring index mechanism, providing a quality feel and a minimum index life of 25,000 cycles. It has adjustable stops and is available with indexing angles of 30° or 60¬8. The switch is suitable for various applications requiring reliable operation and durability.
Rotary Switches ROTARY SWITCH 4 POLE 1.5A
SWITCH, ROTARY, 4P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | D4C0412S | 06M4648 |
| Product Name | Rotary Switches | Switch, Rotary, 4P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Current Rating | 0.5 amps |