ElectroSwitch Corp. Rotary Switches D4C0406S

Description
Rotary Switches 1.5A 28VDC 30deg 4P Solder Lug
Datasheet
Description
Rotary Switches 1.5A 28VDC 30deg 4P Solder Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D4C0406S
Rotary Switches D4C0406S
Rotary Switches 1.5A 28VDC 30deg 4P Solder Lug

Rotary Switches 1.5A 28VDC 30deg 4P Solder Lug

Buy Now Datasheet
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4646 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4646
Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4646
SWITCH, ROTARY, 4P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D4C0406S 06M4646
Product Name Rotary Switches Switch, Rotary, 4P6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10CG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switch Operator, Key Lever, 2 Pos., Momentary (Left), 30mm - 70156673 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details