ElectroSwitch Corp. Rotary Switches D4C0305N

Description
Rotary Switches 2-5 POS 3 POLE 1 SEC
Datasheet
Description
Rotary Switches 2-5 POS 3 POLE 1 SEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D4C0305N
Rotary Switches D4C0305N
Rotary Switches 2-5 POS 3 POLE 1 SEC

Rotary Switches 2-5 POS 3 POLE 1 SEC

Buy Now Datasheet
Switch, Rotary, 3P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4641 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4641
Switch, Rotary, 3P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4641
SWITCH, ROTARY, 3P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D4C0305N 06M4641
Product Name Rotary Switches Switch, Rotary, 3P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1101-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details