ElectroSwitch Corp. Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch D4C0206S

Description
SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4638 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4638
Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4638
SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 1.5A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0206S
Rotary Switches D4C0206S
Rotary Switches ROTARY SWITCH 2 POLE 1.5A

Rotary Switches ROTARY SWITCH 2 POLE 1.5A

Buy Now Datasheet
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION - 70152442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION
70152442
Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION 70152442
Switch, Solder Lug Termination Number of poles 2 Ceramic insulation material The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° or 60° indexing.

Switch, Solder Lug Termination

  • Number of poles 2
  • Ceramic insulation material
    The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° or 60° indexing.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 06M4638 D4C0206S 70152442
Product Name Switch, Rotary, Dp6T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches Switch, Rotary, D4C SERIES, 2 POLES, 02-06 PositionS, 1 SECTION
Current Rating 0.5 amps 1.5 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 60 degrees
Number of Poles 2 poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1127-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758151 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Operating Temperature -4 F (-20 C)
View Details