Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The D4 Series switch is the most economical and versatile switch in our open frame rotary line.
Rotary Switches ROTARY SWITCH 1 POLE 1.5A
SWITCH, ROTARY, SP12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 70152440 | D4C0112S | 06M4636 |
| Product Name | Switch, Rotary, SERIES D4C, 1 POLE, 02-12 PositionS, 1 SECTION. | Rotary Switches | Switch, Rotary, Sp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Current Rating | 1.5 amps | 0.5 amps | |
| AC Voltage Rating | 115 volts | 115 volts | |
| DC Voltage Rating | 28 volts | ||
| Number of Poles | 1 poles | 1 poles |