ElectroSwitch Corp. Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions D3G0405N

Description
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions
Datasheet
Description
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions - 70152165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions
70152165
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions 70152165
Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions

Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D3G0405N
Rotary Switches D3G0405N
Rotary Switches 1.5A 28VDC 30deg 2-5 pos Non-shrting

Rotary Switches 1.5A 28VDC 30deg 2-5 pos Non-shrting

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 70152165 D3G0405N
Product Name Switch, Rotary, Non-Shorting, Glaas Epoxy Insulated, 4 Poles, 2-5 Positions Rotary Switches
Current Rating 1.5 amps
AC Voltage Rating 115 volts
DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1133-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details