ElectroSwitch Corp. Rotary Switches D2D0112S

Description
Rotary Switches ROTARY SWITCH 1 POLE 550mA
Datasheet
Description
Rotary Switches ROTARY SWITCH 1 POLE 550mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
D2D0112S
Rotary Switches D2D0112S
Rotary Switches ROTARY SWITCH 1 POLE 550mA

Rotary Switches ROTARY SWITCH 1 POLE 550mA

Buy Now Datasheet
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 22F700 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
22F700
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch 22F700
SWITCH, ROTARY, SP12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number D2D0112S 22F700
Product Name Rotary Switches Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1101-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details