ElectroSwitch Corp. Switch, Rotary, 1A, 125V; No. Of Switch Positions Electroswitch C7D0116N-4057

Description
SWITCH, ROTARY, 1A, 125V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1A, 125V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1A, 125V; No. Of Switch Positions Electroswitch - 22C7775 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1A, 125V; No. Of Switch Positions Electroswitch
22C7775
Switch, Rotary, 1A, 125V; No. Of Switch Positions Electroswitch 22C7775
SWITCH, ROTARY, 1A, 125V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1A, 125V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:C7 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 22C7775
Product Name Switch, Rotary, 1A, 125V; No. Of Switch Positions Electroswitch
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH40-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details