ElectroSwitch Corp. Switch, Rotary, 1.0 AMP @ 28VDC, 01 POLES, 12-MAX PositionS, REAR PC C5P0112N-RA

Description
C5 Series Switch, Brass Material Contact, 30 ° Angle Throw Current rating is 1 A Voltage rating is 28 VDC, 125 VAC It offers a very economical and lightweight design. Standard features include 30° indexing 12 positions, rear PC terminals, fixed stops, and both internal and external seals for washability.
Datasheet
Description
C5 Series Switch, Brass Material Contact, 30 ° Angle Throw Current rating is 1 A Voltage rating is 28 VDC, 125 VAC It offers a very economical and lightweight design. Standard features include 30° indexing 12 positions, rear PC terminals, fixed stops, and both internal and external seals for washability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1.0 AMP @ 28VDC, 01 POLES, 12-MAX PositionS, REAR PC - 70152127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 1.0 AMP @ 28VDC, 01 POLES, 12-MAX PositionS, REAR PC
70152127
Switch, Rotary, 1.0 AMP @ 28VDC, 01 POLES, 12-MAX PositionS, REAR PC 70152127
C5 Series Switch, Brass Material Contact, 30 ° Angle Throw Current rating is 1 A Voltage rating is 28 VDC, 125 VAC It offers a very economical and lightweight design. Standard features include 30° indexing 12 positions, rear PC terminals, fixed stops, and both internal and external seals for washability.

C5 Series Switch, Brass Material Contact, 30 ° Angle Throw

  • Current rating is 1 A
  • Voltage rating is 28 VDC, 125 VAC
    It offers a very economical and lightweight design. Standard features include 30° indexing 12 positions, rear PC terminals, fixed stops, and both internal and external seals for washability.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C5P0112N-RA
Rotary Switches C5P0112N-RA
Rotary Switches 1P 12POS 30DEG ADJ NON-SHORTING PCB

Rotary Switches 1P 12POS 30DEG ADJ NON-SHORTING PCB

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 70152127 C5P0112N-RA
Product Name Switch, Rotary, 1.0 AMP @ 28VDC, 01 POLES, 12-MAX PositionS, REAR PC Rotary Switches
Current Rating 1.0 amps
AC Voltage Rating 125 volts
DC Voltage Rating 28 volts
Actuator Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS16 - Main switches - HHS16-BL-SW-4-POL-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details