ElectroSwitch Corp. Rotary Switches C4D0304S-A

Description
Rotary Switches ROTARY SWITCH 4 POS 500mA
Datasheet
Description
Rotary Switches ROTARY SWITCH 4 POS 500mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
C4D0304S-A
Rotary Switches C4D0304S-A
Rotary Switches ROTARY SWITCH 4 POS 500mA

Rotary Switches ROTARY SWITCH 4 POS 500mA

Buy Now Datasheet
Switch, Rotary, 3P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 92F2741 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch
92F2741
Switch, Rotary, 3P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch 92F2741
SWITCH, ROTARY, 3P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number C4D0304S-A 92F2741
Product Name Rotary Switches Switch, Rotary, 3P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 321385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details