ElectroSwitch Corp. Rotary Switches C4D0112S-A

Description
Rotary Switches ROTARY SWITCH 12 POS 500mA
Description
Rotary Switches ROTARY SWITCH 12 POS 500mA
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Rotary, SP12T, 500mA, 125V (part number 06M4592) is designed for applications requiring a reliable and versatile switching solution. It features 12 positions and a single pole configuration, with a maximum contact current of 500mA and a maximum contact voltage of 125V AC. The switch is rated for a current carrying capacity of 15 amps and has a dielectric strength of 1,000 VAC between current carrying parts and ground. The switch is constructed with non-corrosive materials and includes brass terminals with silver plating. It has an average contact resistance of 3 milliohms and an insulation resistance exceeding 10,000 megohms. The index life is rated for a minimum of 25,000 cycles, ensuring durability and longevity in operation. The switch is also IP67 rated, providing protection against dust and moisture ingress. This product is suitable for various electronic applications where a robust and efficient rotary switch is required.

Datasheet Summary
Powered by GS/AI

The Switch, Rotary, SP12T, 500mA, 125V (part number 06M4592) is designed for applications requiring a reliable and versatile switching solution. It features 12 positions and a single pole configuration, with a maximum contact current of 500mA and a maximum contact voltage of 125V AC. The switch is rated for a current carrying capacity of 15 amps and has a dielectric strength of 1,000 VAC between current carrying parts and ground. The switch is constructed with non-corrosive materials and includes brass terminals with silver plating. It has an average contact resistance of 3 milliohms and an insulation resistance exceeding 10,000 megohms. The index life is rated for a minimum of 25,000 cycles, ensuring durability and longevity in operation. The switch is also IP67 rated, providing protection against dust and moisture ingress. This product is suitable for various electronic applications where a robust and efficient rotary switch is required.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
C4D0112S-A
Rotary Switches C4D0112S-A
Rotary Switches ROTARY SWITCH 12 POS 500mA

Rotary Switches ROTARY SWITCH 12 POS 500mA

Buy Now Datasheet
Switch, Rotary, Sp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4592 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4592
Switch, Rotary, Sp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4592
SWITCH, ROTARY, SP12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number C4D0112S-A 06M4592
Product Name Rotary Switches Switch, Rotary, Sp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details