ElectroSwitch Corp. Rotary Switches C3P0212S-A

Description
Rotary Switches ROTARY 2POLES 12 POS
Datasheet
Description
Rotary Switches ROTARY 2POLES 12 POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
C3P0212S-A
Rotary Switches C3P0212S-A
Rotary Switches ROTARY 2POLES 12 POS

Rotary Switches ROTARY 2POLES 12 POS

Buy Now Datasheet
Rotary Switch; Product Range Electroswitch - 92F2731 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2731
Rotary Switch; Product Range Electroswitch 92F2731
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number C3P0212S-A 92F2731
Product Name Rotary Switches Rotary Switch; Product Range Electroswitch
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE21FDFDFD - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details