ElectroSwitch Corp. Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch C3P0112S-A

Description
SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch - 92F2725 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch
92F2725
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch 92F2725
SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0112S-A
Rotary Switches C3P0112S-A
Rotary Switches 1P 12POS 30DEG ADJ SHORTING

Rotary Switches 1P 12POS 30DEG ADJ SHORTING

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 92F2725 C3P0112S-A
Product Name Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
12A 194L Load Switch - 194L-E12-8271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details