ElectroSwitch Corp. Rotary Switches C2P0208S-A

Description
Rotary Switches 0.25A 125VAC 28VDC DP8T PC Pins
Datasheet
Description
Rotary Switches 0.25A 125VAC 28VDC DP8T PC Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
C2P0208S-A
Rotary Switches C2P0208S-A
Rotary Switches 0.25A 125VAC 28VDC DP8T PC Pins

Rotary Switches 0.25A 125VAC 28VDC DP8T PC Pins

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number C2P0208S-A
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 321385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details