ElectroSwitch Corp. Rotary Switch; Product Range Electroswitch C1D0604N-A

Description
ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch; Product Range Electroswitch - 92F2724 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2724
Rotary Switch; Product Range Electroswitch 92F2724
ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0604N-A
Rotary Switches C1D0604N-A
Rotary Switches 02-04POS/6P/2 DECKS

Rotary Switches 02-04POS/6P/2 DECKS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 92F2724 C1D0604N-A
Product Name Rotary Switch; Product Range Electroswitch Rotary Switches
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details