ElectroSwitch Corp. Rotary Switch; Product Range Electroswitch C1D0212S-A

Description
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes
Datasheet
Description
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch; Product Range Electroswitch - 92F2719 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2719
Rotary Switch; Product Range Electroswitch 92F2719
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0212S-A
Rotary Switches C1D0212S-A
Rotary Switches 0.25A 125VAC 28VDC DP12T Solder Lug

Rotary Switches 0.25A 125VAC 28VDC DP12T Solder Lug

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 92F2719 C1D0212S-A
Product Name Rotary Switch; Product Range Electroswitch Rotary Switches
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details