ElectroSwitch Corp. Rotary Switches C1D0206S-A

Description
Rotary Switches 02-06 Pos 1 Deck 2 Pole Shorting
Datasheet
Description
Rotary Switches 02-06 Pos 1 Deck 2 Pole Shorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
C1D0206S-A
Rotary Switches C1D0206S-A
Rotary Switches 02-06 Pos 1 Deck 2 Pole Shorting

Rotary Switches 02-06 Pos 1 Deck 2 Pole Shorting

Buy Now Datasheet
Rotary Switch; Product Range Electroswitch - 92F2715 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2715
Rotary Switch; Product Range Electroswitch 92F2715
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number C1D0206S-A 92F2715
Product Name Rotary Switches Rotary Switch; Product Range Electroswitch
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details