ElectroSwitch Corp. Rotary Switch; Product Range Electroswitch C1D0112S-A

Description
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes
Datasheet
Description
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch; Product Range Electroswitch - 92F2713 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2713
Rotary Switch; Product Range Electroswitch 92F2713
Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Rotary Switch; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0112S-A
Rotary Switches C1D0112S-A
Rotary Switches 1P 12POS 30DEG ADJ SHRTNG SLDR LUG

Rotary Switches 1P 12POS 30DEG ADJ SHRTNG SLDR LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 92F2713 C1D0112S-A
Product Name Rotary Switch; Product Range Electroswitch Rotary Switches
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS125 - Main switches - HHS125-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 25000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Key Switches - 1450626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details