ElectroSwitch Corp. Switches - Rocker Switches B127J11ZQ22M

Description
SWITCH ROCKER SPDT 6A 125V
Datasheet
Description
SWITCH ROCKER SPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
B127J11ZQ22M
Switches - Rocker Switches B127J11ZQ22M
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site
Switch, Rocker, Spdt, 6A, 250V, Black; Illumination Electroswitch - 14C4464 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 6A, 250V, Black; Illumination Electroswitch
14C4464
Switch, Rocker, Spdt, 6A, 250V, Black; Illumination Electroswitch 14C4464
SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:6A; Product Range:B SeriesRoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:6A; Product Range:B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number B127J11ZQ22M 14C4464
Product Name Switches - Rocker Switches Switch, Rocker, Spdt, 6A, 250V, Black; Illumination Electroswitch
Rocker Actuator Concave (Standard V) Rocker
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details