SWITCH ROCKER SPDT 0.5VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | B121J77V5B2 | B121J77V5B2 |
| Product Name | Toggle Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Standards / Compliances | RoHS | |
| Rocker Actuator | Paddle; Paddle | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On |