SWITCH TOGGLE DP3T 6A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | A433P32Y5ZQ |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Flatted |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-On-Mom |
| Pole & Throw Specifications | DP3T |