Toggle Switches MINIATURE SWITCH 4PDT On-On-On 6A
Standard Toggle Switch 4PDT Contact Form
Brass, chrome plated lever.
SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DP3T 6A 125V
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A432S1YZQ | 70152142 | 89C3329 | A432S1YZQ |
| Product Name | Toggle Switches | Switch, Toggle, 4PDT, .410 BAT LEVET, Solder TerminalS, ON-ON-ON | Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |
| Momentary Contact Switch Function | On-On-On | On-On-On |