Toggle Switches 4PDT ON-NONE-ON
SWITCH, TOGGLE, 4PDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE 4PDT 6A 125V
Standard Toggle Switch 4PDT Contact Form
Brass, chrome plated lever.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A423S1YZQ | 06M4455 | A423S1YZQ | 70152373 |
| Product Name | Toggle Switches | Switch, Toggle, 4Pdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches | Switch, Toggle, Miniature, PANEL MOUNT,4PDT, ON-NONE-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | On-None-On | |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | |
| Maintained Contact Switch Function | Three Position (No Center OFF) |