SWITCH TOGGLE 3PDT 6A 125V
SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:(On)-Off-(
Toggle Switches 3PDT (ON)-OFF-(ON)
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A327S1YZQ | 06M4453 | A327S1YZQ |
| Product Name | Switches - Toggle Switches | Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Switch Function | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | 3PDT | 3PDT |