SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
A Series Standard Toggle Switches
Toggle Switches 3PDT ON-NONE-ON
SWITCH TOGGLE 3PDT 6A 125V
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 06M4452 | 70152371 | A323S1YZQ | A323S1YZQ |
| Product Name | Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch | Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-NONE-ON | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Current Rating | 6 amps | 6 amps | 6 amps |