ElectroSwitch Corp. Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-OFF-ON A321S1YZQ

Description
A Series Standard Toggle Switches PCB mount 3PDT contact form Solder lug terminals High strength phenolic body material. Brass with chrome plated toggle material.
Datasheet
Description
A Series Standard Toggle Switches PCB mount 3PDT contact form Solder lug terminals High strength phenolic body material. Brass with chrome plated toggle material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-OFF-ON - 70152370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-OFF-ON
70152370
Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-OFF-ON 70152370
A Series Standard Toggle Switches PCB mount 3PDT contact form Solder lug terminals High strength phenolic body material. Brass with chrome plated toggle material.

A Series Standard Toggle Switches

  • PCB mount
  • 3PDT contact form
  • Solder lug terminals
    High strength phenolic body material. Brass with chrome plated toggle material.
Supplier's Site
Shenzhen, China
Switches - Toggle Switches
A321S1YZQ
Switches - Toggle Switches A321S1YZQ
SWITCH TOGGLE 3PDT 6A 125V

SWITCH TOGGLE 3PDT 6A 125V

Supplier's Site
Toggle Switches - A321S1YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A321S1YZQ
Toggle Switches A321S1YZQ
Toggle Switches 3PDT ON-OFF-ON

Toggle Switches 3PDT ON-OFF-ON

Buy Now Datasheet
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch - 65F1662 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch
65F1662
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch 65F1662
SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 70152370 A321S1YZQ A321S1YZQ 65F1662
Product Name Switch, Toggle, Miniature, PANEL MOUNT,3PDT, ON-OFF-ON Switches - Toggle Switches Toggle Switches Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications 3PDT 3PDT 3PDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug Screw Terminals
Standards / Compliances CSA Certified; UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 1444559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details