SWITCH TOGGLE SP3T 6A 125V
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
DPDT Contact Form, Standard Toggle Switches
Toggle Switches 3A 250VAC ON-ON-ON DPDT Solder Lug
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A232T1TZQ | 94C4694 | 70152137 | A232T1TZQ |
| Product Name | Switches - Toggle Switches | Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switch, Toggle, 2 POLE, ON-ON-ON, LARGEBAT, .687 Inch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals; Solder Lug | Solder Terminals |